Sampling Rate (Per Second)
58.6k
60M
Input Type
Single Ended
Differential, Single Ended
Data Interface
I2C
Parallel
Configuration
S/H-ADC
ADC
Number of A/D Converters
1
2
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
14-TSSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount