☰
MAX1069ACUD
MAX1069ACUD
Active
Description:  14-BIT, 2-WIRE SERIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1069ACUD Datasheet
History Price: $14.94000
In Stock: 23120
MAX1069ACUD vs MAX1037EKA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
8
Sampling Rate (Per Second)
58.6k
188k
Number of Inputs
1
2, 4
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
I2C
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SOT-23-8
Supplier Device Package
14-TSSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount