Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1069ACUD
MAX1069ACUD
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
14-BIT, 2-WIRE SERIAL ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1069ACUD Datasheet
History Price: $14.94000
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1069ACUD vs MAX1061BEEI
Part No
MAX1069ACUD
MAX1061BEEI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
58.6k
250k
Number of Inputs
1
4, 8
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
I2C
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 3.9V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
28-QSOP
Mounting Type
Surface Mount
Surface Mount