☰
MAX1069ACUD
MAX1069ACUD
Active
Description:  14-BIT, 2-WIRE SERIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1069ACUD Datasheet
History Price: $14.94000
In Stock: 23120
MAX1069ACUD vs MAX1075ETC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
58.6k
1.8M
Number of Inputs
1
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
I2C
3-Wire Serial, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
12-WQFN Exposed Pad
Supplier Device Package
14-TSSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount