☰
MAX1069ACUD
MAX1069ACUD
Active
Description:  14-BIT, 2-WIRE SERIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1069ACUD Datasheet
History Price: $14.94000
In Stock: 23120
MAX1069ACUD vs MAX198BCAI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
14
12
Sampling Rate (Per Second)
58.6k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-TSSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount