☰
MAX1069ACUD
MAX1069ACUD
Active
Description:  14-BIT, 2-WIRE SERIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1069ACUD Datasheet
History Price: $14.94000
In Stock: 23120
MAX1069ACUD vs MAX71071+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Number of Bits
14
24
Sampling Rate (Per Second)
58.6k
-
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
I2C
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-TSSOP
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount