Sampling Rate (Per Second)
58.6k
53.6k
Input Type
Single Ended
Differential, Single Ended
Data Interface
I2C
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
64-LQFP
Supplier Device Package
14-TSSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount