Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1089EKA
MAX1089EKA
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
10-BIT, TRUE-DIFFERENTIAL ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1089EKA Datasheet
History Price: $10.73000
In Stock: 27580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1089EKA vs MAX7651ECB
Part No
MAX1089EKA
MAX7651ECB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
150
53.6k
Number of Inputs
1
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.5V ~ 5.5V
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-8
64-LQFP
Supplier Device Package
SOT-23-8
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount