☰
MAX1089EKA
MAX1089EKA
Active
Description:  10-BIT, TRUE-DIFFERENTIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1089EKA Datasheet
History Price: $10.73000
In Stock: 27580
MAX1089EKA vs MAX7652CCB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
150
53.6k
Number of Inputs
1
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-8
64-LQFP
Supplier Device Package
SOT-23-8
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount