Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX108CHC-CAP
MAX108CHC-CAP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC AMP TRK/HOLD 1.5GSPS SBGA
Manufacturer:
Maxim Integrated
Datasheet:
MAX108CHC-CAP Datasheet
History Price: Obsolete
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX108CHC-CAP vs MAX1069BEUD+
Part No
MAX108CHC-CAP
MAX1069BEUD+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
58.6k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
I2C
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP
Mounting Type
-
Surface Mount