Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1091BEEI
MAX1091BEEI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-CHANNEL, 10-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1091BEEI Datasheet
History Price: $8.46000
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1091BEEI vs MAX7652CCB
Part No
MAX1091BEEI
MAX7652CCB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
250k
53.6k
Number of Inputs
4, 8
8
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 3.9V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
28-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount