☰
MAX11044ECB+
MAX11044ECB+
Active
Description:  IC ADC 16BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $22.93000
In Stock: 22320
MAX11044ECB+ vs MAX1065BCUI+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
250k
165k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
4
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount