☰
MAX11046ETN+
MAX11046ETN+
Active
Description:  IC ADC 16BIT SAR 56TQFN
Manufacturer:  Maxim Integrated
History Price: $35.42000
In Stock: 48480
MAX11046ETN+ vs MAX1011CEG
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
6
Sampling Rate (Per Second)
250k
90M
Number of Inputs
8
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
8
1
Architecture
SAR
Pipelined
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.9V ~ 3.3V
Features
Simultaneous Sampling
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
56-WFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
56-TQFN (8x8)
24-QSOP
Mounting Type
Surface Mount
Surface Mount