☰
MAX11046ETN+
MAX11046ETN+
Active
Description:  IC ADC 16BIT SAR 56TQFN
Manufacturer:  Maxim Integrated
History Price: $35.42000
In Stock: 48480
MAX11046ETN+ vs MAX105ECS+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Number of Bits
16
6
Sampling Rate (Per Second)
250k
800M
Number of Inputs
8
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
LVDS - Parallel
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
8
2
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
3V ~ 3.6V
Features
Simultaneous Sampling
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-WFQFN Exposed Pad
80-TQFP Exposed Pad
Supplier Device Package
56-TQFN (8x8)
80-TQFP-EP (12x12)
Mounting Type
Surface Mount
Surface Mount