☰
MAX11046ETN+
MAX11046ETN+
Active
Description:  IC ADC 16BIT SAR 56TQFN
Manufacturer:  Maxim Integrated
History Price: $35.42000
In Stock: 48480
MAX11046ETN+ vs MAX198BEAI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
12
Sampling Rate (Per Second)
250k
100k
Number of Inputs
8
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-WFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
56-TQFN (8x8)
28-SSOP
Mounting Type
Surface Mount
Surface Mount