Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11046ETN+
MAX11046ETN+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 56TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX11046ETN+ Datasheet
History Price: $35.42000
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX11046ETN+ vs MAX198BEWI
Part No
MAX11046ETN+
MAX198BEWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
12
Sampling Rate (Per Second)
250k
100k
Number of Inputs
8
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-WFQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
56-TQFN (8x8)
28-SOIC
Mounting Type
Surface Mount
Surface Mount