☰
MAX11046ETN+
MAX11046ETN+
Active
Description:  IC ADC 16BIT SAR 56TQFN
Manufacturer:  Maxim Integrated
History Price: $35.42000
In Stock: 48480
MAX11046ETN+ vs MAX199BEAI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
16
-
Sampling Rate (Per Second)
250k
-
Number of Inputs
8
-
Input Type
Single Ended
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
8
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
56-WFQFN Exposed Pad
-
Supplier Device Package
56-TQFN (8x8)
-
Mounting Type
Surface Mount
-