☰
MAX11046ETN+W
MAX11046ETN+W
Obsolete
Description:  IC ADC 16BIT SAR 56TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27840
MAX11046ETN+W vs MAX7652CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
12
Sampling Rate (Per Second)
250k
53.6k
Number of Inputs
8
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
56-WFQFN Exposed Pad
64-LQFP
Supplier Device Package
56-TQFN (8x8)
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount