Sampling Rate (Per Second)
250k
300k
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
8
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
16-QSOP
Mounting Type
Surface Mount
Surface Mount