☰
MAX11049ECB+
MAX11049ECB+
Active
Description:  IC ADC 16BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $34.84000
In Stock: 29680
MAX11049ECB+ vs MAX1029AEEP
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
16
10
Sampling Rate (Per Second)
250k
300k
Number of Inputs
8
6, 12
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
20-QSOP
Mounting Type
Surface Mount
Surface Mount