☰
MAX11056ECB+
MAX11056ECB+
Active
Description:  IC ADC 14BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $23.20000
In Stock: 24640
MAX11056ECB+ vs MAX1071ETC
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
250k
1.5M
Number of Inputs
8
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.6V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
12-WQFN Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount