Sampling Rate (Per Second)
50k
58.6k
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
4-Wire Serial, Microwire, QSPI, SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-uMAX
14-TSSOP
Mounting Type
Surface Mount
Surface Mount