☰
MAX110ACWE+
MAX110ACWE+
Active
Description:  IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX110ACWE+ Datasheet
History Price: $25.03000
In Stock: 13200
MAX110ACWE+ vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
14
14
Sampling Rate (Per Second)
50
58.6k
Number of Inputs
2
1
Input Type
Differential
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount