☰
MAX110AEWE+
MAX110AEWE+
Active
Description:  IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX110AEWE+ Datasheet
History Price: $23.49000
In Stock: 35680
MAX110AEWE+ vs MAX1071ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
50
1.5M
Number of Inputs
2
1
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External
Voltage - Supply, Analog
?V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-SOIC
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount