☰
MAX110BCAP+
MAX110BCAP+
Obsolete
Description:  IC ADC 14BIT SIGMA-DELTA 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX110BCAP+ Datasheet
History Price: Obsolete
In Stock: 34120
MAX110BCAP+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
6
Sampling Rate (Per Second)
50
60M
Number of Inputs
2
2
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-ADC
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
2
Architecture
Sigma-Delta
Flash
Reference Type
External
Internal
Voltage - Supply, Analog
?.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
?.75V ~ 5.25V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount