Sampling Rate (Per Second)
50
188k
Input Type
Differential
Pseudo-Differential, Single Ended
Configuration
MUX-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
?.75V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
SOT-23-8
Supplier Device Package
20-SSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount