☰
MAX110BCAP+
MAX110BCAP+
Obsolete
Description:  IC ADC 14BIT SIGMA-DELTA 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX110BCAP+ Datasheet
History Price: Obsolete
In Stock: 15040
MAX110BCAP+ vs MAX1039AEEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
8
Sampling Rate (Per Second)
50
188k
Number of Inputs
2
12
Input Type
Differential
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
?.75V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount