Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX110BCAP+
MAX110BCAP+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SIGMA-DELTA 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX110BCAP+ Datasheet
History Price: Obsolete
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX110BCAP+ vs MAX1061BEEI
Part No
MAX110BCAP+
MAX1061BEEI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
10
Sampling Rate (Per Second)
50
250k
Number of Inputs
2
4, 8
Input Type
Differential
Pseudo-Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
?.75V ~ 5.25V
1.8V ~ 3.9V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
28-QSOP
Mounting Type
Surface Mount
Surface Mount