☰
MAX110BCPE
MAX110BCPE
Obsolete
Description:  IC ADC 14BIT SIGMA-DELTA 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX110BCPE Datasheet
History Price: Obsolete
In Stock: 17980
MAX110BCPE vs MAX1027BCEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
10
Sampling Rate (Per Second)
50
300k
Number of Inputs
2
4, 8
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-QSOP
Mounting Type
Through Hole
Surface Mount