☰
MAX1110CPP
MAX1110CPP
Obsolete
Description:  IC ADC SRL 8CH 8BIT 50KSPS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1110CPP Datasheet
History Price: $3.04000
In Stock: 45640
MAX1110CPP vs MAX22530AWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
50k
22k
Number of Inputs
-
4
Input Type
-
Single Ended
Data Interface
-
SPI
Configuration
-
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.71V ~ 5.5V
Voltage - Supply, Digital
-
1.71V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount