☰
MAX1110CPP
MAX1110CPP
Obsolete
Description:  IC ADC SRL 8CH 8BIT 50KSPS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1110CPP Datasheet
History Price: $3.04000
In Stock: 45640
MAX1110CPP vs MAX71071+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Number of Bits
8
24
Sampling Rate (Per Second)
50k
-
Number of Inputs
-
2
Input Type
-
Differential
Data Interface
-
-
Configuration
-
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
-
Architecture
-
-
Reference Type
-
-
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
-
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount