Sampling Rate (Per Second)
50k
53.6k
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
4-Wire, Microwire, QSPI, SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
16-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount