Packaging
Bulk or Tube
Tube
Sampling Rate (Per Second)
1M
85k
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External
Voltage - Supply, Analog
2.35V ~ 3.6V
?V
Voltage - Supply, Digital
2.35V ~ 3.6V
?V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TQFN (5x5)
16-SOIC
Mounting Type
Surface Mount
Surface Mount