☰
MAX11120ATI+
MAX11120ATI+
Obsolete
Description:  IC ADC 8BIT SAR 28TQFN
Manufacturer:  Maxim Integrated
History Price: $1.37000
In Stock: 49580
MAX11120ATI+ vs MAX199ACAI
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
1M
100k
Number of Inputs
2, 4
8
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.35V ~ 3.6V
5V
Voltage - Supply, Digital
2.35V ~ 3.6V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
28-WFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TQFN (5x5)
28-SSOP
Mounting Type
Surface Mount
Surface Mount