☰
MAX11120ATI+
MAX11120ATI+
Obsolete
Description:  IC ADC 8BIT SAR 28TQFN
Manufacturer:  Maxim Integrated
History Price: $1.37000
In Stock: 49580
MAX11120ATI+ vs MAX199BEWI+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
1M
-
Number of Inputs
2, 4
-
Input Type
Differential, Pseudo-Differential, Single Ended
-
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
2.35V ~ 3.6V
-
Voltage - Supply, Digital
2.35V ~ 3.6V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
28-WFQFN Exposed Pad
-
Supplier Device Package
28-TQFN (5x5)
-
Mounting Type
Surface Mount
-