Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Sampling Rate (Per Second)
1M
-
Input Type
Differential, Pseudo-Differential, Single Ended
Differential
Configuration
MUX-S/H-ADC
-
Number of A/D Converters
1
-
Reference Type
External
-
Voltage - Supply, Analog
2.35V ~ 3.6V
-
Voltage - Supply, Digital
2.35V ~ 3.6V
-
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-TQFN (5x5)
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount