Packaging
Tape & Reel (TR)
Bulk
Sampling Rate (Per Second)
1M
300k
Number of Inputs
2, 4
4, 8
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.35V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.35V ~ 3.6V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
28-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
16-QSOP
Mounting Type
Surface Mount
Surface Mount