☰
MAX11120ATI+T
MAX11120ATI+T
Obsolete
Description:  IC ADC 8BIT SAR 28TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38480
MAX11120ATI+T vs MAX1071ETC
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
10
Sampling Rate (Per Second)
1M
1.5M
Number of Inputs
2, 4
1
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.35V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.35V ~ 3.6V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
12-WQFN Exposed Pad
Supplier Device Package
28-TQFN (5x5)
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount