Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11120ATI+T
MAX11120ATI+T
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 28TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX11120ATI+T Datasheet
History Price: Obsolete
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX11120ATI+T vs MAX7651ECB
Part No
MAX11120ATI+T
MAX7651ECB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
1M
53.6k
Number of Inputs
2, 4
8
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.35V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.35V ~ 3.6V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
64-LQFP
Supplier Device Package
28-TQFN (5x5)
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount