Sampling Rate (Per Second)
50k
22k
Input Type
Differential, Single Ended
Single Ended
Configuration
MUX-S/H-ADC
ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
1.71V ~ 5.5V
Voltage - Supply, Digital
5V
1.71V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount