☰
MAX1112EAP+
MAX1112EAP+
Active
Description:  IC ADC 8BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1112EAP+ Datasheet
History Price: $11.23000
In Stock: 45840
MAX1112EAP+ vs MAX1065BCUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
50k
165k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount