Sampling Rate (Per Second)
50k
53.6k
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
4-Wire, Microwire, QSPI, SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
20-SSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount