☰
MAX1113EEE
MAX1113EEE
Active
Description:  MULTICHANNEL, SERIAL 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1113EEE Datasheet
History Price: $3.67000
In Stock: 23840
MAX1113EEE vs MAX1069BEUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
50k
58.6k
Number of Inputs
2, 4
1
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
4-Wire, Microwire, QSPI, SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount