Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1118EKA
MAX1118EKA
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR SOT23-8
Manufacturer:
Maxim Integrated
Datasheet:
MAX1118EKA Datasheet
History Price: $1.02000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1118EKA vs MAX196AENI
Part No
MAX1118EKA
MAX196AENI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
100k
100k
Number of Inputs
2
6
Input Type
Single Ended
Single Ended
Data Interface
Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-8
28-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-8
28-PDIP
Mounting Type
Surface Mount
Through Hole