☰
MAX111ACPE
MAX111ACPE
Active
Description:  2-CHANNEL 14-BIT SERIAL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX111ACPE Datasheet
History Price: $9.83000
In Stock: 21600
MAX111ACPE vs MAX1069ACUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
14
Sampling Rate (Per Second)
50
58.6k
Number of Inputs
2
1
Input Type
Differential
Single Ended
Data Interface
Microwire, QSPI, SPI
I2C
Configuration
MUX-ADC
S/H-ADC
Ratio - S/H:ADC
0:1
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
?.75V ~ 5.25V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount