☰
MAX11206EEE+
MAX11206EEE+
Active
Description:  IC ADC 20BIT SIGMA-DELTA 16QSOP
Manufacturer:  Maxim Integrated
History Price: $6.57000
In Stock: 1440
MAX11206EEE+ vs MAX1070ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
20
10
Sampling Rate (Per Second)
480
1.5M
Number of Inputs
1
1
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 3.6V
1.8V ~ 3.6V
Features
PGA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount