Sampling Rate (Per Second)
200k
53.6k
Input Type
Single Ended
Differential, Single Ended
Data Interface
MICROWIRE, QSPI, SPI
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.5V ~ 5.5V
Features
PGA, True Bipolar
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
20-SSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount