☰
MAX1135BCAP
MAX1135BCAP
Active
Description:  16-BIT ADC, 150KSPS
Manufacturer:  Maxim Integrated
Datasheet:   MAX1135BCAP Datasheet
History Price: $30.87000
In Stock: 22160
MAX1135BCAP vs MAX1069ACUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
150
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
MICROWIRE, QSPI, SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.135V ~ 3.465V
2.7V ~ 5.5V
Features
True Bipolar
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount