☰
MAX1138EEE+
MAX1138EEE+
Active
Description:  IC ADC 10BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1138EEE+ Datasheet
History Price: $13.99000
In Stock: 10240
MAX1138EEE+ vs MAX1075ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
10
10
Sampling Rate (Per Second)
94.4k
1.8M
Number of Inputs
6, 12
1
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
I2C
3-Wire Serial, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount