☰
MAX113ENG
MAX113ENG
Obsolete
Description:  IC ADC 8BIT FLASH 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX113ENG Datasheet
History Price: Obsolete
In Stock: 45120
MAX113ENG vs MAX1069BEUD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
400k
58.6k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3V ~ 3.6V
5V
Voltage - Supply, Digital
3V ~ 3.6V
2.7V ~ 5.5V
Features
Selectable Address
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount